The 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF, rated voltage from 63 to 1000 VDC and 40 to 200 VAC, and an operating temperature range of -55°C to +85°C. At temperatures up to +125°C, voltage must be linearly derated to 50% of the rated value. Capacitance tolerance is ±5% or ±10% standard. The dielectric is metallized polyester film with self-healing properties, non-inductively wound in a single section design. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances under 1.0 µF at +25°C, and 10,000 MΩ-µF for higher values. Encapsulation uses flame-retardant polyester tape and epoxy meeting UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.5 to 1.0 mm. The maximum dv/dt ratings vary with voltage and physical dimensions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M47591 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |