The Type 401C aluminum electrolytic capacitor with part number 401C184M016BC8 is designed for high-ripple current applications requiring reliable performance across a temperature range of -55 °C to +105 °C. It has a capacitance of 180,000 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of ±20%. The capacitor features a low ESR of 5.80 mΩ at 120 Hz and a ripple current rating of 28.8 A at 25 °C. It is packaged in a case code BC measuring 2.00 inches in diameter and 4.25 inches in length. The device meets the EIA IS-749 ripple life test of 2,000 hours at 85 °C with rated ripple current and has a shelf life of 500 hours at +105 °C. Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C184M016BC8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |