The Type 460M series consists of axial metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF, rated voltages from 63 to 1000 VDC, and operating temperatures from -55°C to +85°C, with de-rated operation up to +125°C. The capacitors feature a non-inductive wound construction, flame-retardant polyester tape encapsulation meeting UL510, and epoxy potting meeting UL94V-0. Insulation resistance is 10,000 MΩ for capacitances below 1.0 µF at +25°C, and 10,000 MΩ-µF for higher values. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Lead wires are tinned copper-clad steel or tinned copper, with diameters ranging from 0.5 mm to 1.0 mm. The devices withstand 150% of rated DC voltage for 2 minutes and pass vibration, humidity, and voltage life tests with defined performance criteria.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M35691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |