The 406DCB450K2J is a metallized polypropylene film capacitor rated for 450 VDC with a capacitance of 40 µF, designed for DC link applications in inverters and motor controls. It features a 2-leaded box package with dimensions of 42.5 mm × 37 mm × 28 mm, lead length of 5 mm ±1.0 mm, and a maximum RMS ripple current of 1.2 A at 10 kHz and +70°C. The capacitor meets a dielectric strength of 150% of VDC between terminals and 3 kVAC between terminals and case, with insulation resistance of 3000 MΩ×µF at 100 VDC. Operating temperature ranges from -40°C to +85°C, and it has a life expectancy exceeding 100,000 hours at 70°C. The construction uses a flame-retardant plastic box with epoxy end fill (UL94V-0) and lead-free tinned copper leads (RoHS compliant).
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 406DCB450K2J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |