The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial systems requiring full performance from -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and is offered in can-mount snap-in styles. The part 401C823M020BH8 has a capacitance of 82,000 µF, a rated voltage of 20 Vdc, a case code of BH (2.00 in diameter x 2.50 in height), a maximum ESR of 7.5 mΩ at 20 kHz, and a ripple current rating of 22.0 A at 85 °C. It meets EIA IS-749 ripple life testing for 2,000 hours at 85 °C with an additional 4,000-hour life test at 105 °C under rated voltage. Capacitance tolerance is ±20%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C823M020BH8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |