The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C. This part, 401C224M016EF8, is a 220,000 µF capacitor with a rated voltage of 16 Vdc, housed in an EF case code measuring 1 3/4 inches in diameter and 5 5/8 inches in length. It has a maximum ESR of 5.2 mΩ at 20 kHz and can handle a ripple current of 33.4 A at 85 °C. The capacitor meets EIA IS-749 ripple life testing for 2,000 hours at 85 °C and has a shelf life of 500 hours at 105 °C. Capacitance tolerance is ±20%, and the ESR multiplier remains within specified limits at frequencies up to 20 kHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C224M016EF8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |