The 406DCB900K4R is a metallized polypropylene film capacitor for DC link applications in inverters and motor controls, rated for 900 VDC with a surge voltage of 1125 VDC. It has a capacitance of 40 µF, a maximum RMS ripple current of 5.2 A at 10 kHz and 70°C, and an ESR of 20.3 mΩ at 10 kHz. The capacitor features four leads, a flame-retardant plastic box coating (UL94V-0), and lead-free tinned copper terminations (RoHS compliant). Its dimensions are 57.5 mm x 50 mm x 35 mm, with a maximum operating temperature of +85°C and a life expectancy exceeding 100,000 hours at 70°C.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 406DCB900K4R |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |