The 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF and rated voltages from 63 to 1000 VDC. Units operate at full-rated voltage from -55°C to +85°C and can be used up to +125°C with linear voltage derating to 50%. Dissipation factor is maximum 1.0% at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances under 1.0 µF at +25°C, and 10,000 MΩ-µF for higher values. The capacitors are non-inductively wound with metallized polyester film and feature flame-retardant polyester tape and epoxy encapsulation meeting UL94V-0. Lead wires are tinned copper or tinned copper-clad steel in sizes from #18 to #24 AWG. The part 460M4069R6 is not explicitly listed, but matches the series specification as a 400 VDC, ±10% tolerance, 10 µF unit derived from the part numbering scheme.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M4069R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |