The 460M series consists of axial lead, metallized polyester film capacitors designed for demanding applications, with a capacitance range of 0.022 to 100.0 µF and rated voltages from 40 to 400 VDC or 200 VAC. Units operate at full-rated voltage from -55°C to +85°C, with voltage de-rating to 50% required above +85°C up to a maximum of +125°C. The capacitors have a dissipation factor of 1.0% maximum at 1 kHz and +25°C, and insulation resistance of 10,000 MΩ for capacitances below 1.0 µF at +25°C. They feature a non-inductive winding, flame-retardant polyester tape encapsulation, and epoxy potting meeting UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.5 to 1.0 mm. Capacitance tolerances are ±5% or ±10% standard.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M1859R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |