Cornell DubilierFilm Paper Film Capacitors405PSB102K4R
Description
For New Design: Yes
Capacitance: 4 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 500
ESR: 2 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 500
ESR: 2 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 405PSB102K4R is a radial lead, high-current, low-ESR film capacitor with a capacitance of 4 µF, a DC voltage rating of 1000 V, and a maximum dv/dt of 500 V/µs. It has an ESR of 2 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 27 A at 70°C. The package measures 57.5 mm x 57.5 mm x 38 mm with a lead spacing of 20.3 mm and 4 leads. The capacitance tolerance is ±10%, and the operating temperature range is -40°C to +100°C with voltage derating above 85°C. The dielectric is polypropylene, constructed with double metallized film and internal series connections, coated in flame-retardant epoxy resin (UL94V-0) with lead-free tinned copper leads. The part meets a life expectancy of 30,000 hours at rated AC voltage.
Datasheet Summary Powered by GS/AI
The 405PSB102K4R is a radial lead, high-current, low-ESR film capacitor with a capacitance of 4 µF, a DC voltage rating of 1000 V, and a maximum dv/dt of 500 V/µs. It has an ESR of 2 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 27 A at 70°C. The package measures 57.5 mm x 57.5 mm x 38 mm with a lead spacing of 20.3 mm and 4 leads. The capacitance tolerance is ±10%, and the operating temperature range is -40°C to +100°C with voltage derating above 85°C. The dielectric is polypropylene, constructed with double metallized film and internal series connections, coated in flame-retardant epoxy resin (UL94V-0) with lead-free tinned copper leads. The part meets a life expectancy of 30,000 hours at rated AC voltage.