The Type 418P Orange Drop® capacitor is a radial-lead, round profile polyester film/foil capacitor designed for operation up to 1000 VDC, with a capacitance range of 0.001 to 1.0 µF and tolerances of ±5%, ±10%, or ±20%. It features non-inductive construction, a conformal orange epoxy coating meeting UL94V-0, and an operating temperature range of -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. The part number 418P22491LD3 corresponds to a 0.22 µF, 100 VDC unit with ±10% tolerance, straight lead terminals, 1.250 inch minimum lead length, and a case code D, measuring 1.20 inches maximum length and 0.45 inches maximum diameter. Insulation resistance is 250 MΩ-µF above 0.17 µF at +105°C, with a maximum dissipation factor of 0.75% at 1 kHz and +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 418P22491LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |