The Type 418P Orange Drop® is a radial-lead polyester film/foil capacitor with a round profile and non-inductive construction, rated for 100 to 1000 VDC and operating temperatures from -55°C to +85°C, with derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The dissipation factor is 0.75% maximum at 1 kHz and +25°C. Insulation resistance is 100,000 MΩ for capacitances ≤ 0.25 µF at +25°C. Encapsulated in flame-retardant orange epoxy meeting UL94V-0, it features tinned copper-clad steel leads of 0.032 inch diameter. The 418P12491K variant has 0.12 µF capacitance, ±10% tolerance, 100 VDC rating, maximum length of 1.20 inches, and maximum diameter of 0.45 inch. Terminal style is hockey stick crimp (D), with lead length minimum 1.250 inches (D3 suffix).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 418P12491KD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |