The Type 460M is a series of axial lead, round profile metallized polyester film capacitors designed for demanding applications, with a capacitance range of 0.022 to 100.0 µF and rated voltages from 40 to 400 VDC or 20 to 200 VAC. Units operate at full-rated voltage from −55°C to +85°C and may be used up to +125°C with linear voltage derating to 50% of rated voltage. The capacitors feature a non-inductive wound construction, dissipative factor of ≤1.0% at 1 kHz and +25°C, and insulation resistance of 10,000 MΩ for capacitances under 1.0 µF at +25°C. They are encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 specifications, and use tinned copper or copper-clad steel leads. Capacitance tolerances of ±5% or ±10% are standard. The series supports self-healing properties due to metallized film construction.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M25691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |