Axial lead metallized polypropylene film capacitor rated for 1000 VDC with a capacitance of 2.0 µF, designed for high dv/dt applications such as inverters and switching power supplies. It has a maximum RMS ripple current of 14 A at 100 kHz and 70°C, with an ESR of 3.9 mΩ at 25°C. Physical dimensions are 27.5 mm in diameter and 59 mm in length. Operating temperature range is -40°C to +85°C, with a dissipation factor of 0.0001 at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ·µF at 25°C. Dielectric strength is 200% of rated VDC for 60 seconds. The capacitor uses flame-retardant polyester tape with epoxy resin end fill and lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 405PPS102KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |