The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications requiring full performance at temperatures from -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations. The part 401C564M7R5BF8 has a capacitance of 560,000 µF, a rated voltage of 7.5 Vdc, a case code of BF, and dimensions of 2.00 inches in diameter by 5.75 inches in length. It exhibits a maximum ESR of 3.5 mΩ at 120 Hz and 25 °C, and a ripple current rating of 37.9 A at 120 Hz and 85 °C. The capacitance tolerance is ±20%, and it meets EIA IS-749 ripple life criteria of 2,000 hours at 85 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C564M7R5BF8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |