The 460M series comprises axial lead metallized polyester film capacitors with capacitances from 0.022 to 100.0 µF and voltage ratings from 63 to 1000 VDC. Operable at full voltage from -55°C to +85°C, units may run up to +125°C with voltage derated linearly to 50%. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances below 1.0 µF and 10,000 MΩ·µF above at +25°C, reducing to 1,000 MΩ and 1,000 MΩ·µF at +85°C. The non-inductive element uses metallized polyester film with self-healing properties. Encapsulation meets UL510 and UL94V-0 standards with flame-retardant tape and epoxy. Leads are tinned copper-clad steel up to #20 AWG or tinned copper for #18 AWG. The part number 460M2059R6C is a member of this series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M2059R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |