The 405RMB850K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 850 VDC and 600 VAC, with a capacitance of 4 µF. It features a self-inductance of less than 1 nH per mm of lead spacing, a dissipation factor of 0.001 at 1 kHz and 25°C, and an insulation resistance of at least 30 GΩ·µF. The capacitor operates at temperatures from -40°C to +85°C, has a life expectancy of 30,000 hours at VAC, and meets UL94V-0 flame retardancy. Its dimensions are 57.5 mm x 45 mm x 30 mm (L x W x H), with terminal spacings complying with the 42-42.5 mm pitch and 25-26 mm lead spacing for RMB-style lugs. Construction uses double metallized film with internal series connections and epoxy resin coating.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 405RMB850K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |