The 456DCB700K2R is a metallized polypropylene film capacitor designed for DC link applications in inverters and motor drives. It has a rated voltage of 700 VDC, a capacitance of 45 µF, and supports a maximum RMS ripple current of 5.7 A at 70°C with a dv/dt rating of 10 V/µs. The capacitor is housed in a flame-retardant plastic box with epoxy end fill (UL94V-0), features lead-free tinned copper leads (RoHS compliant), and has dimensions of 57.5 mm x 45 mm x 30 mm with two leads. It operates from -40°C to +85°C, exhibits a dissipation factor of 0.37% at 1 kHz and 25°C, and has an insulation resistance of at least 3000 MΩ·µF at 100 VDC. The part is rated for more than 100,000 hours of life at 70°C and meets dielectric strength requirements of 3 kVAC for 60 seconds between terminals and case.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 456DCB700K2R |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |