The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, with reliable performance from -55 °C to +105 °C. The part 401C583M020BA8 is a 58,000 µF, 20 Vdc unit with ±20% capacitance tolerance, housed in a 2.00 in diameter by 2.125 in height (BA case) snap-in can with a bare can terminal. It has a maximum ESR of 13.2 mΩ at 120 Hz and 10.4 mΩ at 20 kHz, with a ripple current rating of 16.1 A at 85 °C. The capacitor meets EIA IS-749 for 2,000 hours life at 85 °C and has a shelf life verified at 105 °C for 500 hours. Its extended cathode construction ensures thermal performance in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C583M020BA8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |