Cornell Dubilier Aluminum Electrolytic 401C423M6R3AK8

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 401C aluminum electrolytic capacitor with part number 401C423M6R3AK8 is a 42 µF, 6.3 Vdc component in an AK case code, measuring 1.375 inches in diameter and 1.75 inches in maximum length. It has a maximum ESR of 33.4 mΩ at 120 Hz and 22.7 mΩ at 20 kHz, with a ripple current rating of 8.4 A at 120 Hz and 9.2 A at 20 kHz at 25 °C. The part operates across a temperature range of -55 °C to +105 °C, maintains >90% capacitance at -40 °C, and meets EIA IS-749 ripple life testing for 2,000 hours at 85 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations.

Datasheet Summary
Powered by GS/AI

The Type 401C aluminum electrolytic capacitor with part number 401C423M6R3AK8 is a 42 µF, 6.3 Vdc component in an AK case code, measuring 1.375 inches in diameter and 1.75 inches in maximum length. It has a maximum ESR of 33.4 mΩ at 120 Hz and 22.7 mΩ at 20 kHz, with a ripple current rating of 8.4 A at 120 Hz and 9.2 A at 20 kHz at 25 °C. The part operates across a temperature range of -55 °C to +105 °C, maintains >90% capacitance at -40 °C, and meets EIA IS-749 ripple life testing for 2,000 hours at 85 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 401C423M6R3AK8 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
401C423M6R3AK8
Aluminum Electrolytic 401C423M6R3AK8
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 401C423M6R3AK8
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C133T200DE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers