The Type 460M series consists of axial-lead, metallized polyester film capacitors designed for demanding applications with non-inductive winding and self-healing properties. Capacitance ranges from 0.022 to 100.0 µF with tolerances of ±5% or ±10%, and rated voltages span 63 to 1000 VDC, with 40 to 200 VAC. Units operate at full voltage from -55°C to +85°C and up to +125°C with linear voltage derating. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances below 1.0 µF and 10,000 MΩ-µF for higher values at +25°C. The capacitors are encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, sized from #24 to #18 AWG. The 460M60591C part number follows the series' coding structure, indicating a 1000 VDC rating, ±5% tolerance, 10 µF capacitance, and compact form, consistent with the series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M60591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |