The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial systems requiring full performance from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and is offered in a snap-in mounting style. The part 401C344M010EF8 is a 340,000 µF capacitor rated for 10 Vdc with a maximum ESR of 6.7 mΩ at 120 Hz and 4.3 mΩ at 20 kHz, capable of handling 30.3 A ripple current at 25 °C and 33.4 A at 85 °C. Its dimensions are 1.75 inches in diameter and 5.75 inches in length. The component meets EIA IS-749 ripple life testing for 2,000 hours at 85 °C and has a shelf life of 500 hours at 105 °C. Capacitance tolerance is ±20%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C344M010EF8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |