The 460M82491C is an axial lead, round profile metallized polyester film capacitor with a capacitance of 0.82 µF (±5%), a rated voltage of 100 VDC, and a compact form factor. It operates at full rated voltage from -55 °C to +85 °C, with voltage de-rating to 50% at +125 °C. The capacitor features a non-inductive winding, tinned copper-clad steel leads, and is encapsulated with flame-retardant polyester tape and epoxy meeting UL94V-0 specifications. Dissipation factor is 1.0% maximum at 1 kHz and +25 °C. Insulation resistance is 10,000 MΩ for capacitance values under 1.0 µF at +25 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M82491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |