The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C. It features thermal-pak extended cathode construction for improved heat dissipation in all orientations. The part 401C843M020EB8 has a capacitance of 84,000 µF, a rated voltage of 20 Vdc, a case code EB, and a nominal ESR of 12.4 mΩ at 25 °C with a ripple current rating of 17.8 A at 25 °C. It measures 1 3/4 inches in diameter by 3 1/8 inches in length. The capacitor meets EIA IS-749 ripple life duty of 2,000 hours at 85 °C with rated ripple current and operates with ±20% capacitance tolerance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C843M020EB8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |