The 460M series consists of axial lead, round profile metallized polyester film capacitors designed for demanding applications, with a capacitance range of 0.022 to 100.0 µF and rated voltages from 40 to 400 VDC or 20 to 200 VAC. Units operate at full-rated voltage from -55°C to +85°C and can be used up to +125°C with voltage de-rated linearly to 50% of rated voltage. The capacitors feature a non-inductive winding, flame-retardant polyester tape encapsulation, and UL94V-0 epoxy potting. Dissipation factor is 1.0% maximum at 1 kHz and +25°C, and insulation resistance is 10,000 MΩ for capacitances below 1.0 µF at +25°C. Lead wires are tinned copper-clad steel or tinned copper, depending on size. The part number 460M2569R6 is not explicitly listed, but the series is fully described.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M2569R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |