The Type 460M is an axial lead, round profile metallized polyester film capacitor designed for demanding applications, with a capacitance range of 0.022 to 100.0 µF and rated voltages from 63 to 400 VDC. It operates at full-rated voltage from -55°C to +85°C and can withstand up to 125°C with linear voltage derating to 50% of rated voltage. The capacitor features a non-inductive wound construction, a dissipation factor of 1.0% maximum at 1 kHz and +25°C, and insulation resistance of 10,000 MΩ for capacitances below 1.0 µF at +25°C. It is encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel for sizes up to #20 AWG or tinned copper for #18 AWG. The part number 460M40691 corresponds to a 10 µF capacitance with ±10% tolerance and 400 VDC rating, consistent with the series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M40691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |