The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications requiring full performance at temperatures as low as -55 °C. It features Thermal-Pak™ extended cathode construction for efficient heat dissipation in all mounting orientations, with capacitance ranging from 380 µF to 570,000 µF and a rated voltage range of 6.3 to 250 Vdc. The part operates across -55 °C to +105 °C with a capacitance tolerance of ±20%. ESR values are specified down to 3.5 mΩ, and ripple current ratings reach over 50 amps at 55 °C. It conforms to EIA IS-749 for 2,000-hour life testing at 85 °C and meets a 4,000-hour life test at 105 °C. The case code E08 corresponds to a 1.75 inch diameter and 3.75 inch length, with straight PVC leads.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C174M016E08 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |