The Type 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF and rated voltages from 40 to 400 VDC. These capacitors operate at full-rated voltage from -55°C to +85°C and may be used up to +125°C with voltage de-rating to 50% of rated voltage at the upper limit. The insulation resistance is 10,000 MΩ for capacitances under 1.0 µF at +25°C and 1,000 MΩ at +85°C. Units feature a non-inductive winding and are encapsulated in flame-retardant polyester tape and epoxy meeting UL94V-0 standards. Tinned copper or copper-clad steel leads are provided in diameters from 0.5 mm to 1.0 mm. The maximum dissipation factor is 1.0% at 1 kHz and +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M2749R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |