The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications requiring performance across a wide temperature range from -55 °C to +105 °C. The 401C313M010AK8 model has a capacitance of 31,000 µF, a rated voltage of 10 Vdc, and is housed in an AK case with dimensions of 1.375 inches in diameter and 1.75 inches in maximum length. It features a maximum ESR of 33.4 mΩ at 120 Hz and 22.7 mΩ at 20 kHz, with a ripple current rating of 8.4 A at 25 °C and 9.2 A at 85 °C. The capacitor meets EIA IS-749 ripple life test requirements of 2,000 hours at 85 °C and has a shelf life of 500 hours at 105 °C. The extended cathode foil construction ensures cool operation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C313M010AK8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |