The Type 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF and rated voltages from 40 to 400 VDC. The units operate at full-rated voltage from -55°C to +85°C and can be used up to +125°C with linear voltage derating to 50% at the upper limit. Capacitance tolerance is ±5% or ±10% standard, with a dissipation factor of 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitors below 1.0 µF and 10,000 MΩ-µF for higher values at +25°C. The capacitors are encapsulated with flame-retardant polyester tape and epoxy meeting UL94V-0 specifications. Leads are tinned copper-clad steel or tinned copper, depending on size. The dielectric is non-inductively wound metallized polyester film with self-healing properties.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M95691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |