The Type 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF, rated voltages from 63 to 1000 VDC, and operating temperatures from -55°C to +85°C, with voltage derating to 50% at +125°C. The capacitors feature a non-inductive winding, flame-retardant polyester tape encapsulation, and UL94V-0 epoxy potting. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances below 1.0 µF at +25°C, and 10,000 MΩ-µF for higher values. Lead wires are tinned copper-clad steel up to #20 AWG or tinned copper for #18 AWG. The part number 460M35691C includes a suffix indicating a compact form factor, 10 µF capacitance, ±5% tolerance, and 250 VDC rating, all consistent with the series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M35691C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |