The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial systems requiring performance from -55 °C to +105 °C. This part has a capacitance of 150,000 µF, a rated voltage of 6.3 Vdc, and is packaged in a 1 3/4 in diameter by 2 5/8 in height case with a bare can terminal. Its maximum ESR is 15.1 mΩ at 120 Hz and 10.7 mΩ at 20 kHz, with a ripple current capability of 15.1 A at 25 °C and 16.9 A at 85 °C. It meets EIA IS-749 ripple life testing for 2,000 hours at 85 °C and has a shelf life of 500 hours at +105 °C, maintaining initial electrical characteristics. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C154M6R3EH8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |