The 405PMC600K#P1 is a metallized polypropylene film capacitor for high-current, high-dv/dt applications such as resonant circuits and switching power supplies. It has a DC voltage rating of 600 V, a capacitance of 4 µF, and dimensions of 42.5 mm × 27.5 mm × 24.5 mm with lug terminals. It operates within a temperature range of -40°C to +100°C, has a dissipation factor of ≤0.08% at 1 kHz and 25°C, and an insulation resistance of ≥3000 MΩ×µF. The capacitor is enclosed in a flame-retardant plastic box with epoxy resin (UL94V-0) and features lead-free tinned copper leads. Its self-inductance is less than 1 nH per mm of lead spacing, and it meets a failure quota of 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 405PMC600K#P1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |