Cornell Dubilier Film Paper Film Capacitors 405PSB850K2R

Description
For New Design: Yes Capacitance: 4 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 4 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 405PSB850K2R is a radial lead, high current, low ESR film capacitor rated for 850 VDC with 4 µF capacitance. It operates from -40 °C to +100 °C and has a maximum dv/dt of 450 V/µs. At 100 kHz and +25 °C, it exhibits a typical ESR of 2.6 mΩ and an rms ripple current of 2.6 A at 70 °C. Dimensions are 57.5 mm length, 50 mm height, and 35 mm thickness, with 52.5 mm lead spacing and 1.2 mm terminal diameter. Constructed with double metallized polypropylene film and coated in a UL94V-0 flame-retardant epoxy case, it has lead-free tinned copper leads. Capacitance tolerance is ±10% at 1 kHz, insulation resistance exceeds 30 GΩ at 25 °C, and dielectric strength is 160% of rated VDC for 2 seconds. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 100,000 hours at WVDC.

Datasheet Summary
Powered by GS/AI

The 405PSB850K2R is a radial lead, high current, low ESR film capacitor rated for 850 VDC with 4 µF capacitance. It operates from -40 °C to +100 °C and has a maximum dv/dt of 450 V/µs. At 100 kHz and +25 °C, it exhibits a typical ESR of 2.6 mΩ and an rms ripple current of 2.6 A at 70 °C. Dimensions are 57.5 mm length, 50 mm height, and 35 mm thickness, with 52.5 mm lead spacing and 1.2 mm terminal diameter. Constructed with double metallized polypropylene film and coated in a UL94V-0 flame-retardant epoxy case, it has lead-free tinned copper leads. Capacitance tolerance is ±10% at 1 kHz, insulation resistance exceeds 30 GΩ at 25 °C, and dielectric strength is 160% of rated VDC for 2 seconds. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 100,000 hours at WVDC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 405PSB850K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
405PSB850K2R
Film Paper Film Capacitors 405PSB850K2R
For New Design: Yes Capacitance: 4 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 4 µF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 450
  • ESR: 2.6 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 405PSB850K2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
405PSB850K2R
Capacitors - Film Capacitors 405PSB850K2R
CAP FILM 4UF 10% 850VDC RADIAL

CAP FILM 4UF 10% 850VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 405PSB850K2R 405PSB850K2R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 4 microF 4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 1572-1055-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications Bypass
Features Polarized
View Details
6 suppliers
Film Capacitor - 104PMB252KBS - Richardson RFPD
Specs
Technology Film Capacitors
View Details
Film Paper Film Capacitors - 104PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers