The 405PPA700KS is an axial lead high-voltage, high dv/dt film capacitor rated for 700 VDC, with a capacitance of 4 µF, a surge voltage of 1000 VDC, and an RMS ripple current of 14 A at 70°C. It has a maximum ESR of 3.1 mΩ at 100 kHz and dimensions of 33 mm in diameter and 59 mm in length. The capacitor uses double metallized polypropylene film with internal series connections, flame-retardant polyester tape wrap, and epoxy resin end coating meeting UL94V0. It operates from -55°C to +85°C, has an insulation resistance of 30,000 MΩ·µF, and a self-inductance of less than 1 nH per mm of lead spacing. Its life expectancy is 100,000 hours at VDC and 70°C. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor of 0.06% under these conditions.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 405PPA700KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |