The Type 460M series consists of axial lead, round profile metallized polyester film capacitors designed for demanding applications, offering capacitance values from 0.022 to 100.0 µF with voltage ratings from 40 to 400 VDC and 200 VAC. Units operate at full-rated voltage from -55°C to +85°C and may be used up to +125°C with linear voltage derating to 50%. The capacitors feature a non-inductive single-section wound design, self-healing metallized film construction, flame-retardant polyester tape encapsulation meeting UL510, and epoxy potted to UL94V-0 standards. Insulation resistance is 10,000 MΩ for capacitances under 1.0 µF at +25°C, and 1,000 MΩ at +85°C. Lead wires are tinned copper-clad steel or tinned copper, sized from #20 to #18 AWG. Dissipation factor is 1.0% maximum at 1 kHz and +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M27491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |