The 460M series comprises axial lead, round profile metallized polyester film capacitors rated for 63 to 400 VDC and 40 to 200 VAC, with capacitance values from 0.022 to 100.0 µF. They operate at full voltage from -55°C to +85°C, and up to +125°C with voltage derated linearly to 50%. The capacitors use a non-inductive winding and self-healing metallized polyester dielectric, encapsulated in flame-retardant materials meeting UL510 and UL94V-0. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for values below 1.0 µF, or 10,000 MΩ-µF for higher values. Lead wires are tinned copper-clad steel (#20 to #24 AWG) or tinned copper (#18 AWG). Capacitance tolerances are ±5% or ±10%. The part number 460M39491 is not listed, but the series specifications apply to all variants.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M39491 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |