The 456DCB700K4R is a metallized polypropylene film capacitor rated for 700 VDC with 45 µF capacitance, designed for DC link applications in inverters and motor controls. It has a 4-lead configuration, dimensions of 57.5 × 45 × 30 mm, and operates from -40 °C to +85 °C. The capacitor supports a repetitive surge voltage of 805 VDC for up to 30 minutes daily, with an RMS ripple current of 5.7 A at 10 kHz and 70 °C. Dissipation factor is 0.3% at 1 kHz and 25 °C. Insulation resistance is 3000 MΩ·µF at 100 VDC. The enclosure is a flame-retardant plastic box (UL94V-0) with epoxy end fill and lead-free tinned copper terminations. Dielectric strength is 3 kVAC between terminals and case.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 456DCB700K4R |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |