The Type 418P Orange Drop® is a radial-lead, round-profile polyester film/foil capacitor designed for applications such as power supplies, audio amplifiers, and welding equipment. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. The capacitor has a capacitance of 0.068 µF with a ±10% tolerance, a voltage rating of 100 VDC, and a dissipation factor of 0.75% maximum at 1 kHz and +25°C. It features non-inductive extended foil construction, tinned copper-clad steel leads with a diameter of 0.8 mm, and is encapsulated in a flame-retardant epoxy conformal coating meeting UL94V-0. Dimensions are 17.8 mm length and 8.4 mm diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 418P68391JD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |