Output Rail-to-Rail Very-Low-Noise Operational Amplifier 8-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1268595-TL972IPW
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 2mA
Amplifier Type: General Purpose
Slew Rate: 5V/μs
Gain Bandwidth Product: 12MHz
Current - Input Bias: 200nA
Voltage - Input Offset: 1mV
Current - Output / Channel: 80mA
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: TL972
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 12V, ±1.35V ~ 6V
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Operational Amplifier, 2 Func, 4000uV Offset-Max, BIPolar, PDSO14
2-Ch Op Amp, 12MHz BW, Rail-to-Rail, Low Noise, 8-TSSOP Product overview: TL972IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL972IPW can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Operational Amplifiers - Op Amps Output Rail-to-Rail Very-Lo-Noise
IC OPAMP GP 2 CIRCUIT 8TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL972IPW | 1268595-TL972IPW | TL972IPW-ND | TL972IPW | 687-TL972IPW | TL972IPW | TL972IPW | TL972IPW | TL972IPW |
| Product Name | TL972 Output Rail-to-Rail Very-Low-Noise Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL972IPW | Instrumentation, Op Amps, Buffer Amps | 12MHz TSSOP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 6 volts | 2.7 volts | |||||
| VOS | 4 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 3200 microamps | ||||||||
| CMRR | 60 dB |