Quad, High Slew Rate, Single-Supply, Op Amp 14-TSSOP 0 to 70
Operational Amplifier, 4 Func, 10000uV Offset-Max, BIPolar, PDSO14
Quad Op Amp, 4MHz GBW, 13V/µs SR, 18V, TSSOP Product overview: TL3474CPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4MHz, 13V, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3474CPW can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1268221-TL3474CPW
Packaging: Tube
Mounting Style: SMD
Supply Current: 3.5mA
Amplifier Type: General Purpose
Slew Rate: 13V/μs
Gain Bandwidth Product: 4MHz
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Current - Output / Channel: 34mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: TL3474
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 36V, ±2V ~ 18V
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
Operational Amplifiers - Op Amps Quad High Slew Rate Single-Supply Op Amp
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL3474CPW | TL3474CPW | 687-TL3474CPW | 296-34289-5-ND | 1268221-TL3474CPW | TL3474CPW | TL3474CPW | TL3474CPW | TL3474CPW |
| Product Name | TL3474 Quad, High Slew Rate, Single-Supply, Op Amp | Quad 4MHz 13V 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474CPW | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 36 volts | 18 volts | 4 to 36 volts | 4 volts | |||||
| VOS | 10 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 4500 microamps | ||||||||
| CMRR | 65 dB |