Dual Low-Noise Wide-Bandwidth Precision Amplifier 8-PDIP -40 to 85
Dual Op Amp, 12MHz BW, 85dB CMRR, 300uV Vos, 16V, 8-PDIP Product overview: TL5580IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL5580IP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-PDIP
Operational Amplifier, 2 Func, 1500uV Offset-Max, BIPolar, PDIP8
General Purpose Amplifier 2 Circuit 8-PDIP
Precision Amplifiers Dual Low-Noise Wide- BW Precision Amp
IC OPAMP GP 2 CIRCUIT 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL5580IP | 687-TL5580IP | 296-21101-5-ND | TL5580IP | TL5580IP | TL5580IP | TL5580IP |
| Product Name | TL5580 Dual Low-Noise Wide-Bandwidth Precision Amplifier | Dual 12MHz 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||
| Package Type | PDIP,TSSOP,SOIC | Rail/Tube | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP8 | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 16 volts | 4 volts | |||||
| Slew Rate | 5 V/µs | 5 V/µs | 5 V/µs | 5.00E-6 V/µs |