Texas Instruments TL3474 Quad, High Slew Rate, Single-Supply, Op Amp TL3474ID

Description
Quad, High Slew Rate, Single-Supply, Op Amp 14-SOIC -40 to 105
Request a Quote Datasheet
Description
Quad, High Slew Rate, Single-Supply, Op Amp 14-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL3474 Quad, High Slew Rate, Single-Supply, Op Amp - TL3474ID - Texas Instruments
Dallas, TX, United States
TL3474 Quad, High Slew Rate, Single-Supply, Op Amp
TL3474ID
TL3474 Quad, High Slew Rate, Single-Supply, Op Amp TL3474ID
Quad, High Slew Rate, Single-Supply, Op Amp 14-SOIC -40 to 105

Quad, High Slew Rate, Single-Supply, Op Amp 14-SOIC -40 to 105

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474ID - 091210-TL3474ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474ID
091210-TL3474ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474ID 091210-TL3474ID
Manufacturer: Texas Instruments Win Source Part Number: 091210-TL3474ID Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 13 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 14-SOIC Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V Operating Supply Current: 3.5mA Channel Output Current: 34mA Gain Bandwidth Product (GBP): 4MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 091210-TL3474ID
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 3.5mA
Channel Output Current: 34mA
Gain Bandwidth Product (GBP): 4MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TL3474ID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 10000uV Offset-Max, BIPolar, PDSO14

Operational Amplifier, 4 Func, 10000uV Offset-Max, BIPolar, PDSO14

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-14407-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14407-5-ND
Instrumentation, Op Amps, Buffer Amps 296-14407-5-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 4MHz 13V 18V Operational Amplifier IC
687-TL3474ID
Quad 4MHz 13V 18V Operational Amplifier IC 687-TL3474ID
Quad Op Amp, 4MHz GBW, 13V/µs Slew Rate, 18V, 14-SOIC Product overview: TL3474ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4MHz, 13V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3474ID can be used for catalog matching and distributor lookup.

Quad Op Amp, 4MHz GBW, 13V/µs Slew Rate, 18V, 14-SOIC Product overview: TL3474ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4MHz, 13V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3474ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear Amplifier IC - 16828286 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16828286
Linear Amplifier IC 16828286
OP AMP, QUAD, HIGH SLEW RATE, SMD; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:4MHZ; SLEW RATE:13V/µS; SUPPLY VOLTAGE RANGE:4V TO 36V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATUREROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP AMP, QUAD, HIGH SLEW RATE, SMD; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:4MHZ; SLEW RATE:13V/µS; SUPPLY VOLTAGE RANGE:4V TO 36V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATUREROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TL3474ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL3474ID
Integrated Circuits (ICs) - Linear - Amplifiers TL3474ID
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TL3474ID
Operational Amplifiers - Op Amps TL3474ID
Operational Amplifiers - Op Amps High Slew S-Sply

Operational Amplifiers - Op Amps High Slew S-Sply

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TL3474ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL3474ID
Instrumentation, OP Amps, Buffer Amps TL3474ID
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now
IC OPAMP GP 4 CIRCUIT 14SOIC - 815-TL3474ID - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 4 CIRCUIT 14SOIC
815-TL3474ID
IC OPAMP GP 4 CIRCUIT 14SOIC 815-TL3474ID
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Op Amp, Quad, High Slew Rate, Smd; No. Of Amplifiers Texas Instruments - 27AJ0142 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Quad, High Slew Rate, Smd; No. Of Amplifiers Texas Instruments
27AJ0142
Op Amp, Quad, High Slew Rate, Smd; No. Of Amplifiers Texas Instruments 27AJ0142
OP AMP, QUAD, HIGH SLEW RATE, SMD; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:13V/µs; Supply Voltage Range:4V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

OP AMP, QUAD, HIGH SLEW RATE, SMD; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:13V/µs; Supply Voltage Range:4V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL3474ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL3474ID
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number TL3474ID 091210-TL3474ID TL3474ID 296-14407-5-ND 687-TL3474ID 16828286 TL3474ID TL3474ID TL3474ID 815-TL3474ID 27AJ0142 TL3474ID
Product Name TL3474 Quad, High Slew Rate, Single-Supply, Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474ID Instrumentation, Op Amps, Buffer Amps Quad 4MHz 13V 18V Operational Amplifier IC Linear Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 4 CIRCUIT 14SOIC Op Amp, Quad, High Slew Rate, Smd; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 36 volts 4 to 36 volts 18 volts 4 volts 4 to 36 volts
VOS 10 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 4500 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier - 5962-9089601MPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC,SOIC
View Details
3 suppliers
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
3 suppliers