Texas Instruments TL3474 Quad, High Slew Rate, Single-Supply, Op Amp TL3474CN

Description
Quad, High Slew Rate, Single-Supply, Op Amp 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad, High Slew Rate, Single-Supply, Op Amp 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL3474 Quad, High Slew Rate, Single-Supply, Op Amp - TL3474CN - Texas Instruments
Dallas, TX, United States
TL3474 Quad, High Slew Rate, Single-Supply, Op Amp
TL3474CN
TL3474 Quad, High Slew Rate, Single-Supply, Op Amp TL3474CN
Quad, High Slew Rate, Single-Supply, Op Amp 14-PDIP 0 to 70

Quad, High Slew Rate, Single-Supply, Op Amp 14-PDIP 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474CN - 1107719-TL3474CN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474CN
1107719-TL3474CN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474CN 1107719-TL3474CN
Manufacturer: Texas Instruments Win Source Part Number: 1107719-TL3474CN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 13 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V Operating Supply Current: 3.5mA Channel Output Current: 34mA Gain Bandwidth Product (GBP): 4MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107719-TL3474CN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 3.5mA
Channel Output Current: 34mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TL3474CN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 10000uV Offset-Max, BIPolar, PDIP14

Operational Amplifier, 4 Func, 10000uV Offset-Max, BIPolar, PDIP14

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-14406-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14406-5-ND
Instrumentation, Op Amps, Buffer Amps 296-14406-5-ND
General Purpose Amplifier 4 Circuit 14-PDIP

General Purpose Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad 4MHz 13V 18V Operational Amplifier IC
687-TL3474CN
Quad 4MHz 13V 18V Operational Amplifier IC 687-TL3474CN
Quad Op Amp, 4MHz GBW, 13V/µs SR, 18V, Bipolar, 14-PDIP Product overview: TL3474CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4MHz, 13V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3474CN can be used for catalog matching and distributor lookup.

Quad Op Amp, 4MHz GBW, 13V/µs SR, 18V, Bipolar, 14-PDIP Product overview: TL3474CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4MHz, 13V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3474CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TL3474CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL3474CN
Instrumentation, OP Amps, Buffer Amps TL3474CN
General Purpose Amplifier 4 Circuit 14-PDIP

General Purpose Amplifier 4 Circuit 14-PDIP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TL3474CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL3474CN
Integrated Circuits (ICs) - Linear - Amplifiers TL3474CN
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TL3474CN
Operational Amplifiers - Op Amps TL3474CN
Operational Amplifiers - Op Amps High Slew S-Sply

Operational Amplifiers - Op Amps High Slew S-Sply

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL3474CN 1107719-TL3474CN TL3474CN 296-14406-5-ND 687-TL3474CN TL3474CN TL3474CN TL3474CN
Product Name TL3474 Quad, High Slew Rate, Single-Supply, Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474CN Instrumentation, Op Amps, Buffer Amps Quad 4MHz 13V 18V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 36 volts 4 to 36 volts 18 volts 4 volts
VOS 10 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 4500 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
9 suppliers
Operational Amplifier IC - 687-CLC449AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2500 V/µs
Bandwidth 1100 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
3 suppliers
TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers