The TL5580IPWR is a dual bipolar operational amplifier in a 8-pin TSSOP package, designed for audio, active filtering, and industrial measurement applications. It operates over a supply voltage range of 2 V to 16 V for the positive rail and -2 V to -16 V for the negative rail, with an operating temperature range of -40°C to 85°C. The device features a typical gain bandwidth of 12 MHz, a slew rate of 5 V/µs, an input offset voltage of up to 1.5 mV, and a voltage noise of 7 nV/√Hz at 1 kHz. The output can drive 600 Ω loads. The part includes a TSSOP package with dimensions compatible with a 330 mm reel, 8 mm pitch, and moisture sensitivity level Level-1. It supports RoHS compliance and uses NIPDAU lead finish.
Dual Low-Noise Wide-Bandwidth Precision Amplifier 8-TSSOP -40 to 85
TL5580 Dual 12MHz, low-noise wide-bandwidth precision amplifier
General Purpose Amplifier 2 Circuit 8-TSSOP
Dual Op Amp, 12MHz, 16V, 85dB CMRR, 50mA, 8-TSSOP Product overview: TL5580IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12MHz, 16V, 50mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12MHz, 16V, 50mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL5580IPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319841-TL5580IPWR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 2,000
Mounting: Surface Mount
Amplifier Type: General Purpose
Slew Rate: 5V/µs
Gain Bandwidth Product: 12 MHz
Current - Input Bias: 100 nA
Voltage - Input Offset: 300 µV
Current - Supply: 6mA
Current - Output / Channel: 50 mA
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TL5580IPWRG4,-296-21
Base Product Number: TL5580
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 32 V
IC OPAMP GP 2 CIRCUIT 8TSSOP
Precision Amplifiers DualLoNoiseWideBW PrecisionAmp
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL5580IPWR | TL5580IPWR | 296-21102-2-ND | 687-TL5580IPWR | 1319841-TL5580IPWR | TL5580IPWR | TL5580IPWR | TL5580IPWR | TL5580IPWR |
| Product Name | TL5580 Dual Low-Noise Wide-Bandwidth Precision Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 12MHz 16V 50mA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | PDIP,TSSOP,SOIC | SSOP; SOP; TSSOP; TSSOP8 | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; 8-TSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active | Active | ||||||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | 6 milliamps |