Output Rail-to-Rail Very-Low-Noise Operational Amplifier 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1108001-TL971IDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 2mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 12MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
12MHz Op Amp, Rail-to-Rail, Low-Noise, 1-Ch, 8-SOIC Product overview: TL971IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL971IDRG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Output Rail-to-Rail Very Lo Noise Op Amp
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL971IDRG4 | 1108001-TL971IDRG4 | 687-TL971IDRG4 | TL971IDRG4-ND | TL971IDRG4 | TL971IDRG4 | TL971IDRG4 | TL971IDRG4 |
| Product Name | TL971 Output Rail-to-Rail Very-Low-Noise Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL971IDRG4 | 12MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 6 volts | 2.7 volts | ||||
| VOS | 4 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 3200 microamps | |||||||
| CMRR | 60 dB |