Dual Low-Noise Wide-Bandwidth Precision Amplifier 8-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1268476-TL5580AIPWR
Packaging: Reel
Mounting Style: SMD
Supply Current: 6mA
Amplifier Type: General Purpose
Slew Rate: 5V/μs
Gain Bandwidth Product: 12MHz
Current - Input Bias: 100nA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: TL5580A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 32V, ±2V ~ 16V
Operational Amplifier, 2 Func, 1000uV Offset-Max, BIPolar, PDSO8
Dual Op Amp, 12MHz, 85dB CMRR, 300uV Vos, 16V, 8-TSSOP Product overview: TL5580AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12MHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12MHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL5580AIPWR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
Precision Amplifiers DualLoNoiseWideBW PrecisionAmp
IC OPAMP GP 2 CIRCUIT 8TSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL5580AIPWR | 1268476-TL5580AIPWR | TL5580AIPWR | 687-TL5580AIPWR | 296-21099-2-ND | TL5580AIPWR | TL5580AIPWR | TL5580AIPWR | TL5580AIPWR |
| Product Name | TL5580A Dual Low-Noise Wide-Bandwidth Precision Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL5580AIPWR | Dual 12MHz 16V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | PDIP,SOIC,TSSOP | SSOP; SOP; TSSOP; TSSOP8 | Tape and Reel | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | Surface Mount | |||
| Features | Single-Supply | ||||||||
| Supply Voltage (VS) | 4 to 32 volts | 16 volts | 4 volts | ||||||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | 6 milliamps |