The TL35072P is a dual operational amplifier designed for general-purpose applications. It features a gain-bandwidth product of 4.5 MHz and a slew rate of 13 V/µs, making it suitable for a variety of signal processing tasks. The amplifier operates on a wide single-supply voltage range from 4 V to 44 V, with a common-mode input voltage range that includes ground potential, which enhances its versatility in single-supply configurations. This device exhibits low total harmonic distortion at 0.02% and a maximum input offset voltage of 3 mV, ensuring high accuracy in signal amplification. It can drive capacitive loads up to 10,000 pF and has a large output voltage swing of -14.7 V to 14 V when powered with ±15 V supplies. The TL35072P also includes output short-circuit protection, which adds to its reliability in various applications. The operational amplifier is available in a plastic DIP package, making it easy to integrate into existing designs. It is specified for military-grade applications with an operating temperature range of -55°C to 125°C, ensuring performance in demanding environments.
High-Slew-Rate, Single-Supply Operational Amplifier 8-PDIP
General Purpose Amplifier 2 Circuit 8-PDIP
2-Ch 4.5MHz Op Amp, 22V, 13V/µs Slew Rate, PDIP Product overview: TL35072P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5MHz, 22V, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.5MHz, 22V, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL35072P can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1107721-TL35072P
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 3.5mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4.5MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Operational Amplifiers - Op Amps High-Slew-Rate Single Supply
General Purpose Amplifier 2 Circuit 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL35072P | 296-34291-5-ND | 687-TL35072P | 1107721-TL35072P | TL35072P | TL35072P | TL35072P | TL35072P |
| Product Name | TL35072 High-Slew-Rate, Single-Supply Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 4.5MHz 22V 13V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL35072P | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Source Current (IS) | 3.5 milliamps | 3.5 milliamps | 3.5 milliamps | 3.5 milliamps | ||||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; PDIP; 8-PDIP | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole |