Output Rail-to-Rail Very-Low-Noise Operational Amplifier 8-PDIP -40 to 125
Operational Amplifier, 2 Func, 4000uV Offset-Max, BIPolar, PDIP8
2-Ch 12MHz Rail-to-Rail Op Amp, Low Noise, 1.35-6V Product overview: TL972IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12MHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL972IP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC, OP-AMP, 12MHZ, 5V/ US, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:12MHz; Slew Rate:5V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Operational Amplifiers - Op Amps Output Rail-to-Rail Very-Lo-Noise
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL972IP | TL972IP | 687-TL972IP | 296-34316-5-ND | TL972IP | 29AH7992 | TL972IP | TL972IP | TL972IP |
| Product Name | TL972 Output Rail-to-Rail Very-Low-Noise Operational Amplifier | 12MHz 6V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op-Amp, 12Mhz, 5V/ Us, Dip-8; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 12 volts | 6 volts | |||||||
| VOS | 4 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 3200 microamps | ||||||||
| CMRR | 60 dB |