The TL974 is a quad operational amplifier featuring output rail-to-rail swing and a low noise level of 4 nV/√Hz, designed for portable and battery-powered audio and instrumentation applications. It operates from 2.7 V to 12 V and is available in SOIC-14, TSSOP-14, and PDIP-14 packages, with dimensions of 8.65 mm × 6.00 mm for SOIC, 5.00 mm × 6.40 mm for TSSOP, and 19.30 mm × 9.40 mm for PDIP. The device operates over a temperature range of -40 °C to 125 °C.
Output Rail-to-Rail Very-Low-Noise Operational Amplifier 14-SOIC -40 to 125
4-Ch 12MHz Op Amp, RRO, 14SOIC Product overview: TL974IDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL974IDG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 936650-TL974IDG4
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TL974
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Operational Amplifiers - Op Amps Output Rail-to-Rail Very-Low-Noise
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TL974IDG4 | 687-TL974IDG4 | TL974IDG4-ND | 936650-TL974IDG4 | TL974IDG4 | TL974IDG4 | TL974IDG4 | 815-TL974IDG4 | TL974IDG4 |
| Product Name | TL974 Output Rail-to-Rail Very-Low-Noise Operational Amplifier | 12MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL974IDG4 | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 4 CIRCUIT 14SOIC | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 12 volts | 6 volts | 12 volts | ||||||
| VOS | 4 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||
| CMRR | 60 dB |